Cornell Dubilier Aluminum Electrolytic Capacitors CGH462T450X5L

Description
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
Request a Quote Datasheet
Description
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGH462T450X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH462T450X5L
Aluminum Electrolytic Capacitors 2002-CGH462T450X5L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGH462T450X5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH462T450X5L-ND
Aluminum Electrolytic Capacitors CGH462T450X5L-ND
4600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26.2mOhm @ 120Hz 1000 Hrs @ 85°C

4600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26.2mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17578093 - Radwell International
Willingboro, NJ, United States
Capacitor
17578093
Capacitor 17578093
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 450V, +50%,-10%, SCREW, CAPACITANCE:4600UF, VOLTAGE RATING:450V, PRODUCT RANGE:CGH SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 450V, +50%,-10%, SCREW, CAPACITANCE:4600UF, VOLTAGE RATING:450V, PRODUCT RANGE:CGH SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGH462T450X5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGH462T450X5L
Capacitors - Aluminum Electrolytic Capacitors CGH462T450X5L
CAP ALUM 4600UF 450V SCREW

CAP ALUM 4600UF 450V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGH462T450X5L CGH462T450X5L-ND 17578093 CGH462T450X5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details