Cornell Dubilier Aluminum Electrolytic Capacitor 1200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS122T250V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 250V, +50%,-10%, SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.08ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 250V, +50%,-10%, SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.08ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1800 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1800
Aluminum Electrolytic Capacitor 1200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1800
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 250V, +50%,-10%, SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.08ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 250V, +50%,-10%, SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+50%;250WVDC;300SVDC - 70186907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+50%;250WVDC;300SVDC
70186907
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+50%;250WVDC;300SVDC 70186907
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1800 70186907
Product Name Aluminum Electrolytic Capacitor 1200Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+50%;250WVDC;300SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details