Cornell Dubilier Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC CGS103T250X5L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC - 70187066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC
70187066
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC 70187066
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier - 94B0709 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier
94B0709
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier 94B0709
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 250V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 250V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187066 94B0709
Product Name Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+50%;250WVDC;300SVDC Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details