Cornell Dubilier Aluminum Electrolytic Capacitors CGS102T500U5C

Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 101mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 101mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS102T500U5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS102T500U5C-ND
Aluminum Electrolytic Capacitors CGS102T500U5C-ND
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 101mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 101mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS102T500U5C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS102T500U5C
Aluminum Electrolytic Capacitors 2002-CGS102T500U5C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS102T500U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS102T500U5C
Capacitors - Aluminum Electrolytic Capacitors CGS102T500U5C
CAP ALUM 1000UF 500V SCREW

CAP ALUM 1000UF 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGS102T500U5C-ND 2002-CGS102T500U5C CGS102T500U5C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details