The AXLH152P040ED is an axial leaded aluminum electrolytic capacitor rated for 40 Vdc and 1500 µF, with a case size of 20 mm diameter by 27 mm length. It operates from -40 °C to +150 °C and meets IEC 60384-4 long life grade 40/125/56. The capacitor has a maximum ESR of 57 mΩ at 100 Hz/+20 °C and 22 mΩ at 100 kHz/+20 °C, with a rated maximum ripple current of 7.3 A at 5 kHz/+125 °C and 6.5 A at 5 kHz/+150 °C when heat-sinked. It features low leakage current, high vibration resistance, and a 2000-hour load life at 150 °C with rated voltage and ripple current.
The part is RoHS compliant.
Bend leads at least 3.5 mm from the case.
Approximate weight is 13 grams
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 57mOhm @ 100Hz 2000 Hrs @ 150°C
CAP ALUM 1500UF 40V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH152P040ED | 338-4286-ND | AXLH152P040ED |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |