Cornell Dubilier Aluminum Electrolytic Capacitors CG751T200V3C

Description
750µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
750µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG751T200V3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG751T200V3C-ND
Aluminum Electrolytic Capacitors CG751T200V3C-ND
750µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C

750µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 102mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG751T200V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG751T200V3C
Aluminum Electrolytic Capacitors 2002-CG751T200V3C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG751T200V3C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CG751T200V3C
Capacitors - Aluminum Electrolytic Capacitors CG751T200V3C
CAP ALUM 750UF 200V SCREW

CAP ALUM 750UF 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CG751T200V3C-ND 2002-CG751T200V3C CG751T200V3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 750 microF 750 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers