The AXLH222P025ED is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 2200 µF and a tolerance of -10/+30%. It features a 20 mm diameter and 27 mm length, with a maximum ESR of 50 mΩ at 100 Hz and 25 mΩ at 100 kHz at +20°C. The capacitor supports up to 7.1 A RMS ripple current at 100 Hz and 9.1 A at 100 kHz under standard conditions, and up to 14 A at +140°C when heat-sinked. It operates from -40°C to +150°C, meets IEC 60384-4 long life grade 40/125/56, and is RoHS compliant.
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 2000 Hrs @ 150°C
Aluminum Electrolytic Capacitors - Axial Leaded 2200uF 25VDC -10/+30%
CAP ALUM 2200UF 25V AXIAL
| Cornell Dubilier | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH222P025ED | 338-4284-ND | AXLH222P025ED | AXLH222P025ED |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |