The AVS227M25G24T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 220 µF and a tolerance of ±20%. It has a maximum ESR of 1.2 Ω at 120 Hz and 20 °C, and a ripple current rating of 310 mA at 120 Hz and 85 °C. The capacitor measures 10 mm in diameter and 10.2 mm in length, with a case code of G. It operates within a temperature range of -40 °C to +85 °C and is rated for 2000 hours of load life at 85 °C. The part is AEC-Q200 compliant.
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS227M25G24T-F | AVS227M25G24T-F-ND | AVS227M25G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |