Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
1200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 218mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 1200UF 500V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGH122T500W3C | CGH122T500W3C-ND | CGH122T500W3C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |