The AXLH472P025EL is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc and 4700 µF, with a capacitance tolerance of -10/+30%. It has a case size of 20 mm diameter by 42.5 mm length and a maximum ESR of 13 mΩ at 100 kHz and 20°C. The capacitor supports a maximum ripple current of 13.1 A at 100 kHz and 20°C, and 8.1 A at 150°C when heat-sinked. It operates from -40°C to +150°C, meets IEC 60384-4 long life grade 40/125/56, and is RoHS compliant. The device is characterized by low leakage current, high ripple current capability, and resistance to vibration and surge voltage.
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 25mOhm @ 100Hz 2000 Hrs @ 150°C
CAP ALUM 4700UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH472P025EL | 338-4285-ND | AXLH472P025EL |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |