Cornell Dubilier Aluminum Electrolytic Capacitors CGH902T250W5L

Description
9000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16.3mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
9000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16.3mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGH902T250W5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH902T250W5L-ND
Aluminum Electrolytic Capacitors CGH902T250W5L-ND
9000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16.3mOhm @ 120Hz 1000 Hrs @ 85°C

9000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16.3mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGH902T250W5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH902T250W5L
Aluminum Electrolytic Capacitors 2002-CGH902T250W5L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGH902T250W5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGH902T250W5L
Capacitors - Aluminum Electrolytic Capacitors CGH902T250W5L
CAP ALUM 9000UF 250V SCREW

CAP ALUM 9000UF 250V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGH902T250W5L-ND 2002-CGH902T250W5L CGH902T250W5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 9000 microF 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details