The AVS107M25X16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc and 100 µF, designed for filtering, bypassing, and power supply decoupling. It has a case code X with dimensions 6.3 mm in diameter and 7.9 mm in length, and operates from -40 °C to +85 °C. Its maximum ESR is 2.3 Ω at 120 Hz and 20 °C, with a ripple current rating of 150 mA at 120 Hz and 85 °C. The capacitance tolerance is ±20%, and it meets AEC-Q200 standards. Load life is 2000 hours at 85 °C.
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.3Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVS107M25X16T-F | 338-AVS107M25X16T-FTR-ND | 338-AVS107M25X16T-FDKR-ND | AVS107M25X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |