The AVS226M16C12T-F is a surface-mount aluminum electrolytic capacitor designed for general-purpose filtering, bypassing, and power supply decoupling, with a capacitance of 22 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±20%. It measures 5 mm in diameter and 5.4 mm in length, and operates over a temperature range of −40 °C to +85 °C. The part has a rated load life of 2000 hours at 85 °C, a maximum dissipation factor of 0.16 at 120 Hz and 20 °C, and a ripple current rating of 39 mA at 120 Hz and 85 °C. It is AEC-Q200 compliant.
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS226M16C12T-F | AVS226M16C12T-F-ND | AVS226M16C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |