Cornell Dubilier Aluminum Electrolytic Capacitors CG152U025R2C

Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG152U025R2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG152U025R2C-ND
Aluminum Electrolytic Capacitors CG152U025R2C-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG152U025R2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG152U025R2C
Aluminum Electrolytic Capacitors 2002-CG152U025R2C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CG152U025R2C - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
CG152U025R2C
Aluminum Electrolytic Capacitors CG152U025R2C
CAP ALUM 1500UF 25V SCREW

CAP ALUM 1500UF 25V SCREW

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG152U025R2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CG152U025R2C
Capacitors - Aluminum Electrolytic Capacitors CG152U025R2C
CAP ALUM 1500UF 25V SCREW

CAP ALUM 1500UF 25V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CG152U025R2C-ND 2002-CG152U025R2C CG152U025R2C CG152U025R2C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers