Cornell Dubilier Capacitor, Al;1000uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC CGS102T350V4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;1000uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC - 70186979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1000uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC
70186979
Capacitor, Al;1000uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC 70186979
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1789 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1789
Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1789
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.14ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.14ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186979 69K1789
Product Name Capacitor, Al;1000uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;400SVDC Aluminum Electrolytic Capacitor 1000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers