The AVS226M06B12T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 22 µF and a tolerance of ±20%. It has a maximum ESR of 19.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 29 mA at 120 Hz and 85 °C. The capacitor operates from -40 °C to +85 °C and has a load life of 2000 hours at +85 °C. It is housed in a case code B with dimensions of 4 mm diameter and 5.4 mm height, and is compliant with AEC-Q200. The part is supplied in tape and reel packaging.
22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 19.6Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS226M06B12T-F | AVS226M06B12T-F-ND | AVS226M06B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |