The AVS227M16F24T-F is a surface-mount aluminum electrolytic capacitor designed for general-purpose filtering, bypassing, and power supply decoupling. It has a capacitance of 220 µF, a rated voltage of 16 Vdc, and operates from -40 °C to +85 °C. The capacitor features a load life of 2000 hours at 85 °C and a ripple current rating of 280 mA at 120 Hz and 85 °C. Its ESR is 1.5 Ω at 120 Hz and 20 °C. The case dimensions are 8 mm in diameter and 10.2 mm in length, with a code F designation. The part meets AEC-Q200 compliance and has a capacitance tolerance of ±20% at 120 Hz and 20 °C.
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS227M16F24T-F | AVS227M16F24T-F-ND | AVS227M16F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |