The AXLH681P063EH is an axial leaded aluminum electrolytic capacitor rated for 63 Vdc, 680 µF with a capacitance tolerance of -10/+30%. It has a case size of 20 mm diameter by 34.5 mm length, with a maximum ESR of 87 mΩ at 100 Hz/+20°C and 23 mΩ at 5 kHz/+125°C. The capacitor supports a maximum ripple current of 6.9 A at 100 Hz, increasing to 8.7 A at 5 kHz when mounted on a heat sink. It operates from -40°C to +150°C, meets the IEC 60384-4 long life grade 40/125/56 standard, and is RoHS compliant. The part is designed for high vibration environments and features low leakage current and long shelf life.
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 87mOhm @ 100Hz 2000 Hrs @ 150°C
Aluminum Electrolytic Capacitors - Axial Leaded 680uF 63VDC -10/+30%
CAP ALUM 680UF 63V AXIAL
| Cornell Dubilier | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH681P063EH | 338-4287-ND | AXLH681P063EH | AXLH681P063EH |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |