Cornell Dubilier Aluminum Electrolytic Capacitors CG113U075X4C

Description
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors
Request a Quote Datasheet
Description
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CG113U075X4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG113U075X4C
Aluminum Electrolytic Capacitors 2002-CG113U075X4C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CG113U075X4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG113U075X4C-ND
Aluminum Electrolytic Capacitors CG113U075X4C-ND
11000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C

11000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - CG113U075X4C - 775549-CG113U075X4C - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CG113U075X4C
775549-CG113U075X4C
Aluminum Capacitors - CG113U075X4C 775549-CG113U075X4C
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775549-CG113U075X4C Series: CG Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 11000μF Tolerance: -10%, +75% ESR (Equivalent Series Resistance): 9 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 18.8A @ 120Hz Ripple Current - High Frequency: 21.62A @ 10kHz Height - Seated (Maximum): 4.125" (104.78mm) Voltage Rating DC: 75V Introduction Date: January 04, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775549-CG113U075X4C
Series: CG
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 11000μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 9 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 18.8A @ 120Hz
Ripple Current - High Frequency: 21.62A @ 10kHz
Height - Seated (Maximum): 4.125" (104.78mm)
Voltage Rating DC: 75V
Introduction Date: January 04, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
11000uF 75V 0.009 Ohm Capacitor
58-CG113U075X4C
11000uF 75V 0.009 Ohm Capacitor 58-CG113U075X4C
Cap Aluminum Lytic 11000uF 75V -10% to 75% (76.2 X 104.775mm) Clamp Mount Screw 0.009 Ohm 18.8A 2000h 85°C Product overview: CG113U075X4C from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11000uF, 75V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11000uF, 75V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-CG113U075X4C can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 11000uF 75V -10% to 75% (76.2 X 104.775mm) Clamp Mount Screw 0.009 Ohm 18.8A 2000h 85°C Product overview: CG113U075X4C from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11000uF, 75V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11000uF, 75V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-CG113U075X4C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG113U075X4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CG113U075X4C
Capacitors - Aluminum Electrolytic Capacitors CG113U075X4C
CAP ALUM 11000UF 75V SCREW

CAP ALUM 11000UF 75V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CG113U075X4C CG113U075X4C-ND 775549-CG113U075X4C 58-CG113U075X4C CG113U075X4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - CG113U075X4C 11000uF 75V 0.009 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details