Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS101T450R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, SCREW; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.737ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, SCREW; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.737ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1787 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1787
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1787
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, SCREW; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.737ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, SCREW; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.737ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;100uF;High Cap. Computer Grade;Screw;-10%,+50%;400WVDC;525SVDC - 70186955 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;100uF;High Cap. Computer Grade;Screw;-10%,+50%;400WVDC;525SVDC
70186955
Capacitor, Al;100uF;High Cap. Computer Grade;Screw;-10%,+50%;400WVDC;525SVDC 70186955
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1787 70186955
Product Name Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;100uF;High Cap. Computer Grade;Screw;-10%,+50%;400WVDC;525SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details