Cornell Dubilier Aluminum Electrolytic Capacitors AVS226M50D16T-F

Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-AVS226M50D16T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS226M50D16T-FTR-ND
Aluminum Electrolytic Capacitors 338-AVS226M50D16T-FTR-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS226M50D16T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS226M50D16T-FCT-ND
Aluminum Electrolytic Capacitors 338-AVS226M50D16T-FCT-ND
CAP ALUM 22UF 20% 50V SMD

CAP ALUM 22UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS226M50D16T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS226M50D16T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AVS226M50D16T-FDKR-ND
CAP ALUM 22UF 20% 50V SMD

CAP ALUM 22UF 20% 50V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS226M50D16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVS226M50D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVS226M50D16T-F
CAP ALUM 22UF 20% 50V SMD

CAP ALUM 22UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-AVS226M50D16T-FTR-ND 338-AVS226M50D16T-FDKR-ND AVS226M50D16T-F
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers