The AVS477M06F24T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 6.3 Vdc and 470 µF with ±20% tolerance. It has a case code F with dimensions of 8 mm diameter and 10.2 mm length, and it meets AEC-Q200 standards. The capacitor is rated for an operating temperature range of -40 °C to +85 °C and has a 2000-hour load life at 85 °C. At 120 Hz and 85 °C, it has a maximum ESR of 1.2 Ω and a ripple current rating of 380 mA. The dissipation factor at 120 Hz and 20 °C is specified as 0.35.
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS477M06F24T-F | AVS477M06F24T-F-ND | AVS477M06F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |