Cornell Dubilier Aluminum Electrolytic Capacitors AVS336M63F24T-F

Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AVS336M63F24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVS336M63F24T-F-ND
Aluminum Electrolytic Capacitors AVS336M63F24T-F-ND
33µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 2000 Hrs @ 85°C

33µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - AVS336M63F24T-F - 777777-AVS336M63F24T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AVS336M63F24T-F
777777-AVS336M63F24T-F
Aluminum Capacitors - AVS336M63F24T-F 777777-AVS336M63F24T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777777-AVS336M63F24T -F Series: AVS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9.1 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: AVS Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 45mA @ 120Hz Ripple Current - High Frequency: 76.5mA @ 10kHz Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): 63CV33BSA; RV330M1JTM-0810; 63CE33C; RV330M1JTM-0810B; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777777-AVS336M63F24T-F
Series: AVS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 9.1 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: AVS
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 45mA @ 120Hz
Ripple Current - High Frequency: 76.5mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 63V
Alternative Parts (Cross-Reference): 63CV33BSA; RV330M1JTM-0810; 63CE33C; RV330M1JTM-0810B;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS336M63F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS336M63F24T-F
Capacitors - Aluminum Electrolytic Capacitors AVS336M63F24T-F
CAP ALUM 33UF 20% 63V SMD

CAP ALUM 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVS336M63F24T-F-ND 777777-AVS336M63F24T-F AVS336M63F24T-F
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - AVS336M63F24T-F Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details