Cornell Dubilier Aluminum Electrolytic Capacitors CGH182T450V5L

Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.6mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.6mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGH182T450V5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH182T450V5L-ND
Aluminum Electrolytic Capacitors CGH182T450V5L-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.6mOhm @ 120Hz 1000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.6mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGH182T450V5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH182T450V5L
Aluminum Electrolytic Capacitors 2002-CGH182T450V5L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGH182T450V5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGH182T450V5L
Capacitors - Aluminum Electrolytic Capacitors CGH182T450V5L
CAP ALUM 1800UF 450V SCREW

CAP ALUM 1800UF 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGH182T450V5L-ND 2002-CGH182T450V5L CGH182T450V5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details