Cornell Dubilier Aluminum Electrolytic Capacitors CG202T350X5L

Description
2000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG202T350X5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG202T350X5L-ND
Aluminum Electrolytic Capacitors CG202T350X5L-ND
2000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm @ 120Hz 2000 Hrs @ 85°C

2000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG202T350X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG202T350X5L
Aluminum Electrolytic Capacitors 2002-CG202T350X5L
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG202T350X5L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CG202T350X5L
Capacitors - Aluminum Electrolytic Capacitors CG202T350X5L
CAP ALUM 2000UF 350V SCREW

CAP ALUM 2000UF 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CG202T350X5L-ND 2002-CG202T350X5L CG202T350X5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details