Cornell Dubilier Aluminum Electrolytic Capacitor 10000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS103U075V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 75V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 75V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 72K6622 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
72K6622
Aluminum Electrolytic Capacitor 10000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 72K6622
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 75V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 75V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC - 70186972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
70186972
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC 70186972
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 72K6622 70186972
Product Name Aluminum Electrolytic Capacitor 10000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 75 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details