Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
5200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31.1mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 5200UF 350V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGH522T350W5L | CGH522T350W5L-ND | CGH522T350W5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |