CAP ALUM 1700UF 250V SCREW Product overview: CGH172T250V2L from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-CGH172T250V2L can be used for catalog matching and distributor lookup.
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
1700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 65.8mOhm @ 120Hz 1000 Hrs @ 85°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777799-CGH172T250V2L
Series: CGH
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 1700μF
Tolerance: -10%, +50%
ESR (Equivalent Series Resistance): 65.8 mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Family Name: CGH
Categories: Capacitors
Dimension: 2.000" Dia (50.80mm)
Ripple Current - Low Frequency: 4A @ 120Hz
Ripple Current - High Frequency: 4.92A @ 10kHz
Height - Seated (Maximum): 2.625" (66.68mm)
Voltage Rating DC: 250V
Alternative Parts (Cross-Reference): 36DX172F250BC2A;
Introduction Date: September 15, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
CAP ALUM 1700UF 250V SCREW
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-CGH172T250V2L | 2002-CGH172T250V2L | 338-3994-ND | 777799-CGH172T250V2L | CGH172T250V2L |
| Product Name | 1700UF 250V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - CGH172T250V2L | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1700 microF | 1700 microF | 1700 microF | 1700 microF |