The AVS227M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 220 µF and a capacitance tolerance of ±20%. It has a maximum ESR of 2.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 74 mA at 120 Hz and 85 °C. The case dimensions are 6.3 mm in diameter and 5.4 mm in length, with a case code of D. It operates over a temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The part is AEC-Q200 compliant.
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.6Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 6.3V SMD
CAP ALUM 220UF 20% 6.3V SMD
CAP ALUM 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVS227M06D16T-F | 338-AVS227M06D16T-FTR-ND | 338-AVS227M06D16T-FDKR-ND | AVS227M06D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |