ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 40V, +75, -10%, SCREW; Capacitance:12000µF;
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K1804 | 70186993 |
| Product Name | Aluminum Electrolytic Capacitor 12000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier | Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC |
| Configuration / Form Factor | Screw | Screw Terminal |
| Capacitance Type | Fixed | |
| Capacitance Range | 12000 microF | 12000 microF |
| Capacitance Tolerance | 75 (+/- %) | |
| WVDC | 40 volts | 40 volts |