The AVS337M16F24T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 330 µF and a tolerance of ±20%. It has a maximum ESR of 1.0 Ω at 120 Hz and 20 °C, and a ripple current rating of 320 mA at 120 Hz and 85 °C. The case dimensions are 8 mm diameter by 10.2 mm height, with a case code F. The capacitor is AEC-Q200 compliant and has a load life of 2000 hours at 85 °C. The operating temperature range is from -40 °C to +85 °C.
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1Ohm @ 120Hz 2000 Hrs @ 85°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777778-AVS337M16F24T
Series: AVS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: AVS
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 320mA @ 120Hz
Ripple Current - High Frequency: 544mA @ 10kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NAWE331M16V8X10.5LBF
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
CAP ALUM 330UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVS337M16F24T-F | AVS337M16F24T-F-ND | 777778-AVS337M16F24T-F | AVS337M16F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - AVS337M16F24T-F | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |