The AVS476M35D16T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, with a capacitance of 47 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It features a case code D with dimensions of 6.3 mm diameter and 5.4 mm length, operates from -40 °C to +85 °C, and has a load life of 2000 hours at 85 °C. The maximum ESR at 120 Hz and 20 °C is 5.6 Ω, and the ripple current at 120 Hz and 85 °C is 70 mA. It is AEC-Q200 compliant.
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.6Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS476M35D16T-F | AVS476M35D16T-F-ND | AVS476M35D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |