Cornell Dubilier Aluminum Electrolytic Capacitors CG452U050V4C

Description
4500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG452U050V4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG452U050V4C-ND
Aluminum Electrolytic Capacitors CG452U050V4C-ND
4500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 2000 Hrs @ 85°C

4500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG452U050V4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG452U050V4C
Aluminum Electrolytic Capacitors 2002-CG452U050V4C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitor - 17637042 - Radwell International
Willingboro, NJ, United States
Capacitor
17637042
Capacitor 17637042
ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 4500F, VOLTAGE RATING: 50V, PRODUCT RANGE: CG SERIES, CAPACITANCE TOLERANCE: +75% / -10%, CAPACITOR TERMINALS: SCREW, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85 DEGREES C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 4500F, VOLTAGE RATING: 50V, PRODUCT RANGE: CG SERIES, CAPACITANCE TOLERANCE: +75% / -10%, CAPACITOR TERMINALS: SCREW, LIFETIME @ TEMPERATURE: 2000 HOURS @ 85 DEGREES C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number CG452U050V4C-ND 2002-CG452U050V4C 17637042
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4500 microF 4.50E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers