2700µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 93.9mOhm @ 120Hz 1000 Hrs @ 85°C
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
CAP ALUM 2700UF 500V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGH272T500W5L-ND | 2002-CGH272T500W5L | CGH272T500W5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF |