Cornell Dubilier Aluminum Electrolytic Capacitors CGS123U150X5L

Description
12000µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-4008-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4008-ND
Aluminum Electrolytic Capacitors 338-4008-ND
12000µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C

12000µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - CGS123U150X5L - 1041866-CGS123U150X5L - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS123U150X5L
1041866-CGS123U150X5L
Aluminum Capacitors - CGS123U150X5L 1041866-CGS123U150X5L
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1041866-CGS123U150X5 L Packaging: Bulk Voltage Rating: 150V Applications: General Purpose Height - Seated (Max): 5.625" (142.88mm) Mounting: Chassis Mount Capacitance: 12000μF Tolerance: -10%, +75% Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 13 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 17.8A @ 120Hz Ripple Current - High Frequency: 23.14A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1041866-CGS123U150X5L
Packaging: Bulk
Voltage Rating: 150V
Applications: General Purpose
Height - Seated (Max): 5.625" (142.88mm)
Mounting: Chassis Mount
Capacitance: 12000μF
Tolerance: -10%, +75%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 13 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 17.8A @ 120Hz
Ripple Current - High Frequency: 23.14A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS123U150X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS123U150X5L
Aluminum Electrolytic Capacitors 2002-CGS123U150X5L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 338-4008-ND 1041866-CGS123U150X5L 2002-CGS123U150X5L
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS123U150X5L Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details