Cornell Dubilier Aluminum Electrolytic Capacitor 10000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS103U025R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1792 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1792
Aluminum Electrolytic Capacitor 10000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1792
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 25V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC - 70186991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC
70186991
Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC 70186991
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1792 70186991
Product Name Aluminum Electrolytic Capacitor 10000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 75 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Aluminium Capacitors - 1730278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details