Cornell Dubilier Aluminum Electrolytic AVS227M35F24T-F

Description
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 1.1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 1.1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVS227M35F24T-F is a surface-mount aluminum electrolytic capacitor rated for 35 Vdc and 220 µF capacitance with ±20% tolerance. It has a case code F, measuring 8 mm in diameter and 10.2 mm in length, and is designed for reflow soldering. The part is specified for an operating temperature range of -40 °C to +85 °C, with a load life of 2000 hours at +85 °C. Its dissipation factor is 0.14 at 120 Hz and 20 °C, and it has a rated ripple current of 200 mA at 120 Hz and 85 °C. The capacitor is AEC-Q200 compliant.

Datasheet Summary
Powered by GS/AI

The AVS227M35F24T-F is a surface-mount aluminum electrolytic capacitor rated for 35 Vdc and 220 µF capacitance with ±20% tolerance. It has a case code F, measuring 8 mm in diameter and 10.2 mm in length, and is designed for reflow soldering. The part is specified for an operating temperature range of -40 °C to +85 °C, with a load life of 2000 hours at +85 °C. Its dissipation factor is 0.14 at 120 Hz and 20 °C, and it has a rated ripple current of 200 mA at 120 Hz and 85 °C. The capacitor is AEC-Q200 compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVS227M35F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVS227M35F24T-F
Aluminum Electrolytic AVS227M35F24T-F
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 1.1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 220 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: —
  • ESR: 1.1 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AVS227M35F24T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS227M35F24T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AVS227M35F24T-FDKR-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS227M35F24T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS227M35F24T-FCT-ND
Aluminum Electrolytic Capacitors 338-AVS227M35F24T-FCT-ND
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS227M35F24T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS227M35F24T-FTR-ND
Aluminum Electrolytic Capacitors 338-AVS227M35F24T-FTR-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.1Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.1Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS227M35F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS227M35F24T-F
Capacitors - Aluminum Electrolytic Capacitors AVS227M35F24T-F
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AVS227M35F24T-F 338-AVS227M35F24T-FDKR-ND 338-AVS227M35F24T-FCT-ND AVS227M35F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers