Cornell Dubilier Aluminum Capacitors - AVS226M63E16T-F AVS226M63E16T-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777766-AVS226M63E16T -F Series: AVS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 13.6 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: AVS Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 40mA @ 120Hz Ripple Current - High Frequency: 68mA @ 10kHz Height - Seated (Maximum): 0.244" (6.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): EEEHD1J220P; RV220M1JTM-0810P; RV220M1JTM-0810; EEEHA1J220V; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777766-AVS226M63E16T -F Series: AVS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 13.6 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: AVS Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 40mA @ 120Hz Ripple Current - High Frequency: 68mA @ 10kHz Height - Seated (Maximum): 0.244" (6.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): EEEHD1J220P; RV220M1JTM-0810P; RV220M1JTM-0810; EEEHA1J220V; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - AVS226M63E16T-F - 777766-AVS226M63E16T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AVS226M63E16T-F
777766-AVS226M63E16T-F
Aluminum Capacitors - AVS226M63E16T-F 777766-AVS226M63E16T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777766-AVS226M63E16T -F Series: AVS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 13.6 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: AVS Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 40mA @ 120Hz Ripple Current - High Frequency: 68mA @ 10kHz Height - Seated (Maximum): 0.244" (6.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): EEEHD1J220P; RV220M1JTM-0810P; RV220M1JTM-0810; EEEHA1J220V; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777766-AVS226M63E16T-F
Series: AVS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 13.6 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: AVS
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 40mA @ 120Hz
Ripple Current - High Frequency: 68mA @ 10kHz
Height - Seated (Maximum): 0.244" (6.20mm)
Voltage Rating DC: 63V
Alternative Parts (Cross-Reference): EEEHD1J220P; RV220M1JTM-0810P; RV220M1JTM-0810; EEEHA1J220V;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - AVS226M63E16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVS226M63E16T-F-ND
Aluminum Electrolytic Capacitors AVS226M63E16T-F-ND
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS226M63E16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS226M63E16T-F
Capacitors - Aluminum Electrolytic Capacitors AVS226M63E16T-F
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 777766-AVS226M63E16T-F AVS226M63E16T-F-ND AVS226M63E16T-F
Product Name Aluminum Capacitors - AVS226M63E16T-F Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers