Cornell Dubilier Aluminum Electrolytic Capacitor 12000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS123U075V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 75V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 75V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 88F2673 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
88F2673
Aluminum Electrolytic Capacitor 12000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 88F2673
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 75V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 75V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC - 70186987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
70186987
Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC 70186987
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 88F2673 70186987
Product Name Aluminum Electrolytic Capacitor 12000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 12000 microF 12000 microF
Capacitance Tolerance 75 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details