AXLH901P063EL is an axial-leaded aluminum electrolytic capacitor rated for 63 Vdc with a capacitance of 900 µF and a tolerance of -10/+30%. It has a case size of 20 mm diameter by 42.5 mm length, with a maximum ESR of 67 mΩ at 100 Hz and 18 mΩ at 5 kHz. The capacitor supports a maximum ripple current of 8.1 A at +125°C and 10.2 A at +20°C. It operates from -40°C to +150°C, meets IEC 60384-4 long life grade 40/125/56, and is RoHS compliant. The part is designed for high vibration environments and certified for 2000 hours of load life at +150°C with rated ripple current.
900µF 63V Aluminum Electrolytic Capacitors Axial, Can 67mOhm @ 100Hz 2000 Hrs @ 150°C
Aluminum Electrolytic Capacitors - Axial Leaded 900uF 63VDC -10/+30%
CAP ALUM 900UF 63V AXIAL
| Cornell Dubilier | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH901P063EL | 338-4288-ND | AXLH901P063EL | AXLH901P063EL |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 900 microF | 900 microF | 900 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |