The AXLH222P040EH is an axial leaded aluminum electrolytic capacitor rated for 40 Vdc and 2200 µF, with a case size of 20 mm diameter by 35 mm length. It operates from -40 °C to +150 °C, has a maximum ESR of 41 mΩ at 100 Hz/+20 °C and 17 mΩ at 100 kHz/+20 °C, and supports up to 11.2 A RMS ripple current at 5 kHz/+125 °C. Its capacitance tolerance is -10% to +30%, and it meets IEC 60384-4 long life grade 40/125/56 with RoHS compliance. 10.1 A RMS ripple current is sustained when heat-sinked at +150 °C. The capacitor withstands 2000 hours at 150 °C with rated voltage and ripple current, and maintains performance under high vibration, surge voltage, and low-temperature storage conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AXLH222P040EH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |