1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 79mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
CAP ALUM 1200UF 400V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGS122T400R5L-ND | 2002-CGS122T400R5L | CGS122T400R5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |