Cornell Dubilier Aluminum Capacitors - CGS132T350V3C CGS132T350V3C

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775486-CGS132T350V3C Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 1300μF Tolerance: -10%, +50% ESR (Equivalent Series Resistance): 85 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 2.000" Dia (50.80mm) Ripple Current - Low Frequency: 4.3A @ 120Hz Ripple Current - High Frequency: 6.45A @ 10kHz Height - Seated (Maximum): 3.125" (79.38mm) Voltage Rating DC: 350V Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775486-CGS132T350V3C Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 1300μF Tolerance: -10%, +50% ESR (Equivalent Series Resistance): 85 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 2.000" Dia (50.80mm) Ripple Current - Low Frequency: 4.3A @ 120Hz Ripple Current - High Frequency: 6.45A @ 10kHz Height - Seated (Maximum): 3.125" (79.38mm) Voltage Rating DC: 350V Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - CGS132T350V3C - 775486-CGS132T350V3C - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS132T350V3C
775486-CGS132T350V3C
Aluminum Capacitors - CGS132T350V3C 775486-CGS132T350V3C
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775486-CGS132T350V3C Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 1300μF Tolerance: -10%, +50% ESR (Equivalent Series Resistance): 85 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 2.000" Dia (50.80mm) Ripple Current - Low Frequency: 4.3A @ 120Hz Ripple Current - High Frequency: 6.45A @ 10kHz Height - Seated (Maximum): 3.125" (79.38mm) Voltage Rating DC: 350V Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775486-CGS132T350V3C
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 1300μF
Tolerance: -10%, +50%
ESR (Equivalent Series Resistance): 85 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 2.000" Dia (50.80mm)
Ripple Current - Low Frequency: 4.3A @ 120Hz
Ripple Current - High Frequency: 6.45A @ 10kHz
Height - Seated (Maximum): 3.125" (79.38mm)
Voltage Rating DC: 350V
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS132T350V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS132T350V3C
Aluminum Electrolytic Capacitors 2002-CGS132T350V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGS132T350V3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS132T350V3C-ND
Aluminum Electrolytic Capacitors CGS132T350V3C-ND
1300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C

1300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS132T350V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS132T350V3C
Capacitors - Aluminum Electrolytic Capacitors CGS132T350V3C
CAP ALUM 1300UF 350V SCREW

CAP ALUM 1300UF 350V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 775486-CGS132T350V3C 2002-CGS132T350V3C CGS132T350V3C-ND CGS132T350V3C
Product Name Aluminum Capacitors - CGS132T350V3C Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1300 microF 1300 microF 1300 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details