The AVS226M25C12T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 25 Vdc with a capacitance of 22 µF and a tolerance of ±20%. It has a case code C, measuring 5 mm in diameter and 5.4 mm in length, and operates from -40 °C to +85 °C. The part meets AEC-Q200 standards, has a load life of 2000 hours at 85 °C, and a maximum ripple current of 35 mA at 120 Hz and 85 °C. Its ESR is 15.1 Ω at 120 Hz and 20 °C.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777764-AVS226M25C12T
Series: AVS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 15.1 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Family Name: AVS
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Ripple Current - Low Frequency: 35mA @ 120Hz
Ripple Current - High Frequency: 59.5mA @ 10kHz
Height - Seated (Maximum): 0.213" (5.40mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NAWP220M25V5X5.5LBF;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 25V SMD
| Cornell Dubilier | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVS226M25C12T-F | 777764-AVS226M25C12T-F | AVS226M25C12T-F-ND | AVS226M25C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - AVS226M25C12T-F | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |