Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors CGH432T350X3L

Description
Win Source Part Number: 965856-CGH432T350X3L Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGH Package: Bulk Applications: General Purpose Height - Seated (Max): 3.625" (92.08mm) Standard Package: 1 Capacitance: 4300 µF Tolerance: -10%, +50% Voltage - Rated: 350 V ESR (Equivalent Series Resistance): 43.5mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.000" Dia (76.20mm) Alternative Parts (Cross-Reference): DCMC472T250BC2B; CGS472T450X5C; DCMC472T450DE2B; E36D251LPN472TE92M; E36D451HPN472TEE3M; E36D301HPN442TEE3M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 8.4 A @ 120 Hz Ripple Current @ High Frequency: 10.332 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 965856-CGH432T350X3L Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGH Package: Bulk Applications: General Purpose Height - Seated (Max): 3.625" (92.08mm) Standard Package: 1 Capacitance: 4300 µF Tolerance: -10%, +50% Voltage - Rated: 350 V ESR (Equivalent Series Resistance): 43.5mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.000" Dia (76.20mm) Alternative Parts (Cross-Reference): DCMC472T250BC2B; CGS472T450X5C; DCMC472T450DE2B; E36D251LPN472TE92M; E36D451HPN472TEE3M; E36D301HPN442TEE3M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 8.4 A @ 120 Hz Ripple Current @ High Frequency: 10.332 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 965856-CGH432T350X3L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
965856-CGH432T350X3L
Capacitors - Aluminum Electrolytic Capacitors 965856-CGH432T350X3L
Win Source Part Number: 965856-CGH432T350X3L Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGH Package: Bulk Applications: General Purpose Height - Seated (Max): 3.625" (92.08mm) Standard Package: 1 Capacitance: 4300 µF Tolerance: -10%, +50% Voltage - Rated: 350 V ESR (Equivalent Series Resistance): 43.5mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.000" Dia (76.20mm) Alternative Parts (Cross-Reference): DCMC472T250BC2B; CGS472T450X5C; DCMC472T450DE2B; E36D251LPN472TE92M; E36D451HPN472TEE3M; E36D301HPN442TEE3M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 8.4 A @ 120 Hz Ripple Current @ High Frequency: 10.332 A @ 10 kHz

Win Source Part Number: 965856-CGH432T350X3L
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.625" (92.08mm)
Standard Package: 1
Capacitance: 4300 µF
Tolerance: -10%, +50%
Voltage - Rated: 350 V
ESR (Equivalent Series Resistance): 43.5mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
Alternative Parts (Cross-Reference): DCMC472T250BC2B; CGS472T450X5C; DCMC472T450DE2B; E36D251LPN472TE92M; E36D451HPN472TEE3M; E36D301HPN442TEE3M;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 8.4 A @ 120 Hz
Ripple Current @ High Frequency: 10.332 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGH432T350X3L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH432T350X3L
Aluminum Electrolytic Capacitors 2002-CGH432T350X3L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGH432T350X3L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH432T350X3L-ND
Aluminum Electrolytic Capacitors CGH432T350X3L-ND
4300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 43.5mOhm @ 120Hz 1000 Hrs @ 85°C

4300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 43.5mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGH432T350X3L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGH432T350X3L
Capacitors - Aluminum Electrolytic Capacitors CGH432T350X3L
CAP ALUM 4300UF 350V SCREW

CAP ALUM 4300UF 350V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 965856-CGH432T350X3L 2002-CGH432T350X3L CGH432T350X3L-ND CGH432T350X3L
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4300 microF 4300 microF 4300 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers