Cornell Dubilier Aluminum Electrolytic Capacitors CGS102T200R4C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS102T200R4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS102T200R4C
Aluminum Electrolytic Capacitors 2002-CGS102T200R4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4000-ND
Aluminum Electrolytic Capacitors 338-4000-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 113mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 113mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS102T200R4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS102T200R4C
Capacitors - Aluminum Electrolytic Capacitors CGS102T200R4C
CAP ALUM 1000UF 200V SCREW

CAP ALUM 1000UF 200V SCREW

Supplier's Site
Capacitor - 66566609 - Radwell International
Willingboro, NJ, United States
Capacitor
66566609
Capacitor 66566609
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 200V, -10%, +50%, CGS SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, CHASSIS MOUNT, SCREW TERMINALS, 34.93MM X 104.78MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 200V, -10%, +50%, CGS SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, CHASSIS MOUNT, SCREW TERMINALS, 34.93MM X 104.78MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS102T200R4C 338-4000-ND CGS102T200R4C 66566609
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers