Lug-style butterfly valve with pneumatic double-acting actuator, housing of PP-GF30 with SS316 lug inserts, 90° control range, and metric flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. For DN90 size, overall length is 205.6 mm, width is 210 mm, and weight is 4.692 kg with EPDM seat and 4.692 kg with FKM seat. Connects to pipelines per EN 558 line 25 and has a kv-value of 2400 l/min at Δp=1 bar. Optional position feedback with limit switches is available but must be ordered separately.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243084 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |