Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244605

Description
FC (Fail safe to close) Flange standard ANSI/ASME
Request a Quote
Description
FC (Fail safe to close) Flange standard ANSI/ASME
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style end installation butterfly valve Type 244 PVC-U with fail-safe to close, flange standard ANSI/ASME B16.5 Class 150, for DN110 size with overall length 343.0 mm, width 240.0 mm, and height 404.5 mm. Operates with control pressure supply of 4.2 bar through an integrated NAMUR interface, with a 90° control time of 1-2 seconds. Actuator housing is made of PP-GF, and the valve includes a visual position indicator. Weight is 6.406 kg for EPDM sealing and 6.406 kg for FKM sealing.

Datasheet Summary
Powered by GS/AI

Lug-style end installation butterfly valve Type 244 PVC-U with fail-safe to close, flange standard ANSI/ASME B16.5 Class 150, for DN110 size with overall length 343.0 mm, width 240.0 mm, and height 404.5 mm. Operates with control pressure supply of 4.2 bar through an integrated NAMUR interface, with a 90° control time of 1-2 seconds. Actuator housing is made of PP-GF, and the valve includes a visual position indicator. Weight is 6.406 kg for EPDM sealing and 6.406 kg for FKM sealing.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199244605 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199244605
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244605
FC (Fail safe to close) Flange standard ANSI/ASME

FC (Fail safe to close) Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199244605
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-U
Valve Size 4.33 inch (110.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 6.30 inch (160.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305407 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details