The 199251211 is a double-acting, full plastic ball valve with PP-H fusion sockets, designed for 10 bar operating pressure and a flow rate of 11,000 l/min at Δp=1 bar. It features an integrated NAMUR interface for 5.6 bar control pressure, a visual position indicator, and stainless steel mounting inserts. The actuator housing is made of PP-GF, and it has no manual override. The valve is compatible with type 546 (1st generation) in z-dimension, valve end, and union nut. Weight is 10.800 kg with EPDM seals and 10.800 kg with FKM seals. The valve dimensions are specified as d=110 mm, L=301 mm, and H2=20 mm among others, per the integrated actuator model PPA80.
DA (Double Acting) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199251211 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |