Lug-style end installation butterfly valve with fail-safe-to-close function, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve has an overall length of 245.5 mm and a width of 182 mm, with a nominal diameter of 75 mm (2.5 inch). It features a full plastic construction with a PP-GF actuator housing, a visual position indicator, and a control time of 1-2 seconds for 90° rotation. Control pressure is supplied through an integrated NAMUR interface at 4.2 bar. Weight is 3.656 kg. Optional position feedback with limit switches is available but must be ordered separately.
FC (Fail safe to close) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243921 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 2.95 inch (75.00 mm) |